Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX6966EVKIT
MAX6966EVKIT
Active
LED Driver Evaluation Boards
Description:
EVAL KIT/SYSTEM MAX6966 (10-PORT
Manufacturer:
Maxim Integrated
Datasheet:
MAX6966EVKIT Datasheet
History Price: $75.18
In Stock: 42040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6966EVKIT vs MAX16807EVKIT+
Part No
MAX6966EVKIT
MAX16807EVKIT+
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Current - Output / Channel
20mA
50mA
Outputs and Type
10, Non-Isolated
8, Non-Isolated
Voltage - Output
7V
32V
Features
-
Dimmable
Voltage - Input
5.5V
9V ~ 16V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX6966
MAX16807