Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX6971EVKIT+
MAX6971EVKIT+
Obsolete
LED Driver Evaluation Boards
Description:
EVAL KIT MAX6971 (16-PORT, 36V C
Manufacturer:
Maxim Integrated
Datasheet:
MAX6971EVKIT+ Datasheet
History Price: Obsolete
In Stock: 46000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6971EVKIT+ vs MAX16828EVKIT+
Part No
MAX6971EVKIT+
MAX16828EVKIT+
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Current - Output / Channel
55mA
200mA
Outputs and Type
16, Non-Isolated
1, Non-Isolated
Voltage - Output
36V
-
Features
-
Dimmable, Extra 5V Output
Voltage - Input
3.3V ~ 5V
6.5V ~ 40V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX6971
MAX16828