Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX710EVKIT
MAX710EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT
Manufacturer:
Maxim Integrated
Datasheet:
MAX710EVKIT Datasheet
History Price: Obsolete
In Stock: 25200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX710EVKIT vs MAX15026BEVKIT+
Part No
MAX710EVKIT
MAX15026BEVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V or 5V
-
Current - Output
250mA
1.5V
Voltage - Input
1.8V ~ 11V
10A
Regulator Topology
Boost
5V ~ 16V
Frequency - Switching
-
Buck
Board Type
Fully Populated
600kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX710
Board(s)
Power - Output
-
MAX15026B