☰
MAX710EVKIT
MAX710EVKIT
Obsolete
Description:  EVAL KIT
Manufacturer:  Maxim Integrated
Datasheet:   MAX710EVKIT Datasheet
History Price: Obsolete
In Stock: 22200
MAX710EVKIT vs MAX17088EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
3.3V or 5V
3.2V, 8V, 21V, -13V
Current - Output
250mA
300mA, 150mA, 20mA, 20mA
Voltage - Input
1.8V ~ 11V
1.8V ~ 6V
Regulator Topology
Boost
Boost
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX710
MAX17088
Power - Output
-
-