☰
MAX710EVKIT
MAX710EVKIT
Obsolete
Description:  EVAL KIT
Manufacturer:  Maxim Integrated
Datasheet:   MAX710EVKIT Datasheet
History Price: Obsolete
In Stock: 6400
MAX710EVKIT vs MAX5066EVKIT
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V or 5V
0.8V, 1.3V
Current - Output
250mA
10A, 10A
Voltage - Input
1.8V ~ 11V
5V ~ 16V
Regulator Topology
Boost
Buck
Frequency - Switching
-
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX710
MAX5066
Power - Output
-
-