☰
MAX710EVKIT
MAX710EVKIT
Obsolete
Description:  EVAL KIT
Manufacturer:  Maxim Integrated
Datasheet:   MAX710EVKIT Datasheet
History Price: Obsolete
In Stock: 9400
MAX710EVKIT vs MAX8815AEVKIT+
Series
-
True Shutdown?
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V or 5V
5V
Current - Output
250mA
1A
Voltage - Input
1.8V ~ 11V
1.2V ~ 5.5V
Regulator Topology
Boost
Boost
Frequency - Switching
-
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX710
MAX8815A
Power - Output
-
5 W