☰
MAX722EVKIT-SO
MAX722EVKIT-SO
Obsolete
Description:  EVAL KIT MAX722
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 21040
MAX722EVKIT-SO vs MAX15005AEVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
-
DC/DC, Step Up or Down
Outputs and Type
-
3, Isolated
Voltage - Output
-
-
Current - Output
-
3V, 60V, 110V
Voltage - Input
-
650mA, 55mA, 12mA
Regulator Topology
-
6.5V ~ 16V
Frequency - Switching
-
Flyback
Board Type
-
100kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX722
Board(s)
Power - Output
-
MAX15005A