Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX7307EVKIT+
MAX7307EVKIT+
Obsolete
LED Driver Evaluation Boards
Description:
EVAL KIT/SYSTEM MAX7307 (SMBUS/I
Manufacturer:
Maxim Integrated
Datasheet:
MAX7307EVKIT+ Datasheet
History Price: Obsolete
In Stock: 1280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX7307EVKIT+ vs MAX6970EVKIT+
Part No
MAX7307EVKIT+
MAX6970EVKIT+
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Current - Output / Channel
25mA
55mA
Outputs and Type
4, Non-Isolated
8, Non-Isolated
Voltage - Output
-
36V
Features
-
-
Voltage - Input
1.62V ~ 3.6V
3V ~ 5V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX7307
MAX6970