☰
MAX739EVKIT-DIP
MAX739EVKIT-DIP
Obsolete
Description:  EVAL KIT MAX739 (-12V, INVERTING
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 4560
MAX739EVKIT-DIP vs MAX15059EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-5V
-
Current - Output
300mA
70V
Voltage - Input
4V ~ 11V
4mA
Regulator Topology
Buck-Boost
2.8V ~ 5.5V
Frequency - Switching
185kHz
Boost
Board Type
Fully Populated
400kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX739
Board(s)
Power - Output
-
MAX15059