Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX739EVKIT-DIP
MAX739EVKIT-DIP
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX739 (-12V, INVERTING
Manufacturer:
Maxim Integrated
Datasheet:
MAX739EVKIT-DIP Datasheet
History Price: Obsolete
In Stock: 4560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX739EVKIT-DIP vs MAX16974EVKIT+
Part No
MAX739EVKIT-DIP
MAX16974EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-5V
5V, 1V ~ 10V
Current - Output
300mA
2A
Voltage - Input
4V ~ 11V
3.5V ~ 28V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
185kHz
220kHz ~ 2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX739
MAX16974
Power - Output
-
-