☰
MAX739EVKIT-DIP
MAX739EVKIT-DIP
Obsolete
Description:  EVAL KIT MAX739 (-12V, INVERTING
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 4560
MAX739EVKIT-DIP vs MAX17088EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up or Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
-5V
3.2V, 8V, 21V, -13V
Current - Output
300mA
300mA, 150mA, 20mA, 20mA
Voltage - Input
4V ~ 11V
1.8V ~ 6V
Regulator Topology
Buck-Boost
Boost
Frequency - Switching
185kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX739
MAX17088
Power - Output
-
-