☰
MAX739EVKIT-DIP
MAX739EVKIT-DIP
Obsolete
Description:  EVAL KIT MAX739 (-12V, INVERTING
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 4560
MAX739EVKIT-DIP vs MAX17094EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up or Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
5, Non-Isolated
Voltage - Output
-5V
2.5V, 3.2V, 8V, 21.5V, -6.5V
Current - Output
300mA
300mA, 250mA, 150mA, 30mA, 30mA
Voltage - Input
4V ~ 11V
1.8V ~ 5.5V
Regulator Topology
Buck-Boost
Boost, Inverting
Frequency - Switching
185kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX739
MAX17094
Power - Output
-
-