☰
MAX752EVKIT-DIP
MAX752EVKIT-DIP
Obsolete
Description:  EVAL KIT MAX752 PWM DC-DC CONV
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 5960
MAX752EVKIT-DIP vs MAX8627EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
2.7V, 15.75V
5V
Current - Output
1.5A
1A
Voltage - Input
1.8V ~ 15V
1.8V ~ 5.5V
Regulator Topology
Boost
Boost
Frequency - Switching
170kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX752
MAX8627
Power - Output
-
-