Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX756EVKIT-SO
MAX756EVKIT-SO
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX756, MAX757 (3.3V/5V
Manufacturer:
Maxim Integrated
Datasheet:
MAX756EVKIT-SO Datasheet
History Price: $27.93
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX756EVKIT-SO vs MAX15035EVKIT+
Part No
MAX756EVKIT-SO
MAX15035EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
Quick-PWM?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V or 5V
-
Current - Output
-
-
Voltage - Input
0.7V ~ 7V
15A
Regulator Topology
Boost
4.5V ~ 26V
Frequency - Switching
500kHz
Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX756
Board(s)
Power - Output
-
MAX15035