☰
MAX756EVKIT-SO
MAX756EVKIT-SO
Active
Description:  EVAL KIT MAX756, MAX757 (3.3V/5V
Manufacturer:  Maxim Integrated
History Price: $27.93
In Stock: 4200
MAX756EVKIT-SO vs MAX1724EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V or 5V
3.3V, 3.6V
Current - Output
-
100mA
Voltage - Input
0.7V ~ 7V
0.91V ~ 3.3V
Regulator Topology
Boost
Boost
Frequency - Switching
500kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX756
MAX1722, MAX1723, MAX1724
Power - Output
-
-