☰
MAX759LCDKIT-SO
MAX759LCDKIT-SO
Obsolete
Description:  EVAL KIT MAX759 (-12V, INVERTING
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 30120
MAX759LCDKIT-SO vs MAX1678EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-6V ~ -24V
3.3V
Current - Output
40mA
100mA
Voltage - Input
4V ~ 11V
0.87V ~ 3.3V
Regulator Topology
Buck-Boost
Boost
Frequency - Switching
-
150kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX759
MAX1678
Power - Output
-
-