Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX759LCDKIT-SO
MAX759LCDKIT-SO
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX759 (-12V, INVERTING
Manufacturer:
Maxim Integrated
Datasheet:
MAX759LCDKIT-SO Datasheet
History Price: Obsolete
In Stock: 29240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX759LCDKIT-SO vs MAX5066EVKIT
Part No
MAX759LCDKIT-SO
MAX5066EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
-6V ~ -24V
0.8V, 1.3V
Current - Output
40mA
10A, 10A
Voltage - Input
4V ~ 11V
5V ~ 16V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
-
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX759
MAX5066
Power - Output
-
-