☰
MAX764EVKIT-SO+
MAX764EVKIT-SO+
Active
Description:  EVAL KIT MAX764, MAX765, MAX766
Manufacturer:  Maxim Integrated
History Price: $40.1
In Stock: 40880
MAX764EVKIT-SO+ vs MAX17075EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
-5V
6.5V, 13V, 30V, -7V
Current - Output
250mA
500mA, 500mA, 60mA, 30mA
Voltage - Input
3V ~ 16V
2.5V ~ 5.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
300kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX764
MAX17075
Power - Output
-
-