☰
MAX764EVKIT-SO+
MAX764EVKIT-SO+
Active
Description:  EVAL KIT MAX764, MAX765, MAX766
Manufacturer:  Maxim Integrated
History Price: $40.1
In Stock: 27040
MAX764EVKIT-SO+ vs MAX1889EVKIT
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
-5V
9V, 20V, -7V
Current - Output
250mA
200mA, 10mA, 10mA
Voltage - Input
3V ~ 16V
2.7V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
300kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX764
MAX1889
Power - Output
-
-