☰
MAX764EVKIT-SO+
MAX764EVKIT-SO+
Active
Description:  EVAL KIT MAX764, MAX765, MAX766
Manufacturer:  Maxim Integrated
History Price: $40.1
In Stock: 27040
MAX764EVKIT-SO+ vs MAX8655EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-5V
1.2V
Current - Output
250mA
20A
Voltage - Input
3V ~ 16V
10.8V ~ 13.2V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX764
MAX8655
Power - Output
-
-