☰
MAX774EVKIT-SO
MAX774EVKIT-SO
Active
Description:  EVAL KIT MAX774 (-5V/-12V/-15V O
Manufacturer:  Maxim Integrated
History Price: $42.09
In Stock: 28880
MAX774EVKIT-SO vs MAX16974EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-5V
5V, 1V ~ 10V
Current - Output
1A
2A
Voltage - Input
-
3.5V ~ 28V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
220kHz ~ 2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX774
MAX16974
Power - Output
-
-