☰
MAX774EVKIT-SO
MAX774EVKIT-SO
Active
Description:  EVAL KIT MAX774 (-5V/-12V/-15V O
Manufacturer:  Maxim Integrated
History Price: $42.09
In Stock: 25620
MAX774EVKIT-SO vs MAX17062EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
-5V
15V, 29V, -15V
Current - Output
1A
600mA, 30mA, 30mA
Voltage - Input
-
4.5V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
300kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX774
MAX17062
Power - Output
-
-