Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX774EVKIT-SO
MAX774EVKIT-SO
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX774 (-5V/-12V/-15V O
Manufacturer:
Maxim Integrated
Datasheet:
MAX774EVKIT-SO Datasheet
History Price: $42.09
In Stock: 25620
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX774EVKIT-SO vs MAX8784EVKIT+
Part No
MAX774EVKIT-SO
MAX8784EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
6, Non-Isolated
Voltage - Output
-5V
7V, 7V, 7V, 14V, 28V, -9V
Current - Output
1A
700mA, 180mA, 180mA, 180mA, 50mA, 50mA
Voltage - Input
-
4.5V ~ 5.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
300kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX774
MAX8784
Power - Output
-
-