☰
MAX774EVKIT
MAX774EVKIT
Active
Description:  EVAL KIT MAX774 (-5V/-12V/-15V O
Manufacturer:  Maxim Integrated
Datasheet:   MAX774EVKIT Datasheet
History Price: $93.23
In Stock: 39360
MAX774EVKIT vs MAX15005AEVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Negative Inverter
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
3, Isolated
Voltage - Output
-5V
-
Current - Output
1A
3V, 60V, 110V
Voltage - Input
5V
650mA, 55mA, 12mA
Regulator Topology
Inverting
6.5V ~ 16V
Frequency - Switching
300kHz
Flyback
Board Type
Fully Populated
100kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX774, MAX775, MAX776
Board(s)
Power - Output
-
MAX15005A