Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX774EVKIT
MAX774EVKIT
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX774 (-5V/-12V/-15V O
Manufacturer:
Maxim Integrated
Datasheet:
MAX774EVKIT Datasheet
History Price: $93.23
In Stock: 10720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX774EVKIT vs MAX15022EVKIT+
Part No
MAX774EVKIT
MAX15022EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Negative Inverter
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
-5V
-
Current - Output
1A
1.2V, 1.5V, 2.5V, 3.3V
Voltage - Input
5V
4A, 2A, 500mA, 500mA
Regulator Topology
Inverting
4.5V ~ 5.5V
Frequency - Switching
300kHz
Buck
Board Type
Fully Populated
2MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX774, MAX775, MAX776
Board(s)
Power - Output
-
MAX15022