Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX774EVKIT
MAX774EVKIT
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX774 (-5V/-12V/-15V O
Manufacturer:
Maxim Integrated
Datasheet:
MAX774EVKIT Datasheet
History Price: $93.23
In Stock: 26840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX774EVKIT vs MAX5035EVKIT
Part No
MAX774EVKIT
MAX5035EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Negative Inverter
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-5V
5V
Current - Output
1A
1A
Voltage - Input
5V
8V ~ 76V
Regulator Topology
Inverting
Buck
Frequency - Switching
300kHz
125kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX774, MAX775, MAX776
MAX5035
Power - Output
-
-