Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX786EVKIT-SO
MAX786EVKIT-SO
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX786 (DUAL-OUTPUT POW
Manufacturer:
Maxim Integrated
Datasheet:
MAX786EVKIT-SO Datasheet
History Price: Obsolete
In Stock: 37960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX786EVKIT-SO vs MAX15053EVKIT+
Part No
MAX786EVKIT-SO
MAX15053EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
-
Current - Output
-
1.8V
Voltage - Input
5.5V ~ 30V
2A
Regulator Topology
Buck
2.7V ~ 5.5V
Frequency - Switching
-
Buck
Board Type
Fully Populated
1MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX786
Board(s)
Power - Output
-
MAX15053