☰
MAX786EVKIT-SO
MAX786EVKIT-SO
Obsolete
Description:  EVAL KIT MAX786 (DUAL-OUTPUT POW
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 37960
MAX786EVKIT-SO vs MAX15059EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
-
Current - Output
-
70V
Voltage - Input
5.5V ~ 30V
4mA
Regulator Topology
Buck
2.8V ~ 5.5V
Frequency - Switching
-
Boost
Board Type
Fully Populated
400kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX786
Board(s)
Power - Output
-
MAX15059