☰
MAX797EVKIT-SO
MAX797EVKIT-SO
Obsolete
Description:  EVAL KIT MAX797 (STEP-DOWN CONTR
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 23200
MAX797EVKIT-SO vs MAX15032EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
-
Current - Output
3A
30V
Voltage - Input
4.5V ~ 28V
20mA
Regulator Topology
Boost, Buck, Flyback
2.9V ~ 5.5V
Frequency - Switching
-
Boost
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX797
Board(s)
Power - Output
-
MAX15032