☰
MAX797EVKIT-SO
MAX797EVKIT-SO
Obsolete
Description:  EVAL KIT MAX797 (STEP-DOWN CONTR
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 21200
MAX797EVKIT-SO vs MAX5035EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
5V
Current - Output
3A
1A
Voltage - Input
4.5V ~ 28V
8V ~ 76V
Regulator Topology
Boost, Buck, Flyback
Buck
Frequency - Switching
-
125kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX797
MAX5035
Power - Output
-
-