☰
MAX797EVKIT-SO
MAX797EVKIT-SO
Obsolete
Description:  EVAL KIT MAX797 (STEP-DOWN CONTR
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 21200
MAX797EVKIT-SO vs MAX5066EVKIT
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V
0.8V, 1.3V
Current - Output
3A
10A, 10A
Voltage - Input
4.5V ~ 28V
5V ~ 16V
Regulator Topology
Boost, Buck, Flyback
Buck
Frequency - Switching
-
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX797
MAX5066
Power - Output
-
-