☰
MAX849EVKIT-SO
MAX849EVKIT-SO
Obsolete
Description:  EVAL KIT MAX848, MAX849 (1-CELL-
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 27960
MAX849EVKIT-SO vs MAX17062EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
5V
15V, 29V, -15V
Current - Output
850mA
600mA, 30mA, 30mA
Voltage - Input
1.2V ~ 3.6V
4.5V ~ 5.5V
Regulator Topology
Boost
Boost
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX849
MAX17062
Power - Output
-
-