☰
MAX849EVKIT-SO
MAX849EVKIT-SO
Obsolete
Description:  EVAL KIT MAX848, MAX849 (1-CELL-
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 47440
MAX849EVKIT-SO vs MAX5022EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
5V
5V
Current - Output
850mA
1A
Voltage - Input
1.2V ~ 3.6V
85 ~ 265 VAC
Regulator Topology
Boost
Flyback
Frequency - Switching
-
262kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX849
MAX5022
Power - Output
-
5 W