☰
MAX8505EVKIT
MAX8505EVKIT
Obsolete
Description:  EVAL KIT MAX8505 (3A, 1MHZ, 1% A
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 30340
MAX8505EVKIT vs MAX15059EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
-
Current - Output
3A
70V
Voltage - Input
2.6V ~ 5.5V
4mA
Regulator Topology
Buck
2.8V ~ 5.5V
Frequency - Switching
1MHz
Boost
Board Type
Fully Populated
400kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8505
Board(s)
Power - Output
-
MAX15059