☰
MAX8505EVKIT
MAX8505EVKIT
Obsolete
Description:  EVAL KIT MAX8505 (3A, 1MHZ, 1% A
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 30340
MAX8505EVKIT vs MAX17088EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
1.2V
3.2V, 8V, 21V, -13V
Current - Output
3A
300mA, 150mA, 20mA, 20mA
Voltage - Input
2.6V ~ 5.5V
1.8V ~ 6V
Regulator Topology
Buck
Boost
Frequency - Switching
1MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8505
MAX17088
Power - Output
-
-