☰
MAX8505EVKIT
MAX8505EVKIT
Obsolete
Description:  EVAL KIT MAX8505 (3A, 1MHZ, 1% A
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 48760
MAX8505EVKIT vs MAX5035EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
5V
Current - Output
3A
1A
Voltage - Input
2.6V ~ 5.5V
8V ~ 76V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
125kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8505
MAX5035
Power - Output
-
-