☰
MAX8506EVKIT
MAX8506EVKIT
Obsolete
Description:  EVAL KIT FOR MAX8506
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 46160
MAX8506EVKIT vs MAX8784EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
6, Non-Isolated
Voltage - Output
-
7V, 7V, 7V, 14V, 28V, -9V
Current - Output
600mA
700mA, 180mA, 180mA, 180mA, 50mA, 50mA
Voltage - Input
2.6V ~ 5.5V
4.5V ~ 5.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
1MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8506
MAX8784
Power - Output
-
-