☰
MAX850EVKIT-SO
MAX850EVKIT-SO
Obsolete
Description:  EVAL KIT MAX850 MAX851,2,3
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 12400
MAX850EVKIT-SO vs MAX17088EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
-4.1V
3.2V, 8V, 21V, -13V
Current - Output
600mA
300mA, 150mA, 20mA, 20mA
Voltage - Input
4.5V ~ 10V
1.8V ~ 6V
Regulator Topology
Inverting
Boost
Frequency - Switching
100kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX850
MAX17088
Power - Output
-
-