Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX850EVKIT-SO
MAX850EVKIT-SO
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX850 MAX851,2,3
Manufacturer:
Maxim Integrated
Datasheet:
MAX850EVKIT-SO Datasheet
History Price: Obsolete
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX850EVKIT-SO vs MAX17094EVKIT+
Part No
MAX850EVKIT-SO
MAX17094EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
5, Non-Isolated
Voltage - Output
-4.1V
2.5V, 3.2V, 8V, 21.5V, -6.5V
Current - Output
600mA
300mA, 250mA, 150mA, 30mA, 30mA
Voltage - Input
4.5V ~ 10V
1.8V ~ 5.5V
Regulator Topology
Inverting
Boost, Inverting
Frequency - Switching
100kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX850
MAX17094
Power - Output
-
-