Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX850EVKIT-SO
MAX850EVKIT-SO
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX850 MAX851,2,3
Manufacturer:
Maxim Integrated
Datasheet:
MAX850EVKIT-SO Datasheet
History Price: Obsolete
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX850EVKIT-SO vs MAX17103EVKIT+
Part No
MAX850EVKIT-SO
MAX17103EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
-4.1V
4.25V, 8.5V, 23V, -6V
Current - Output
600mA
250mA, 200mA, 20mA, 20mA
Voltage - Input
4.5V ~ 10V
2.3V ~ 5.5V
Regulator Topology
Inverting
Boost, Inverting
Frequency - Switching
100kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX850
MAX17103
Power - Output
-
-