☰
MAX850EVKIT-SO
MAX850EVKIT-SO
Obsolete
Description:  EVAL KIT MAX850 MAX851,2,3
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 12400
MAX850EVKIT-SO vs MAX17113EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
-4.1V
3.3V, 16V, 35V, -6V
Current - Output
600mA
2A, 1.5A, 100mA, 100mA
Voltage - Input
4.5V ~ 10V
10.8V ~ 13.2V
Regulator Topology
Inverting
Boost, Buck, Inverting
Frequency - Switching
100kHz
450kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX850
MAX17113
Power - Output
-
-