☰
MAX850EVKIT-SO
MAX850EVKIT-SO
Obsolete
Description:  EVAL KIT MAX850 MAX851,2,3
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 12400
MAX850EVKIT-SO vs MAX1771EVKIT-SO
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-4.1V
12V
Current - Output
600mA
500mA
Voltage - Input
4.5V ~ 10V
5V
Regulator Topology
Inverting
Boost
Frequency - Switching
100kHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX850
MAX1771
Power - Output
-
-