Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ Maxim Integrated MAX8517EVKIT+
MAX8517EVKIT+
Obsolete
Linear Voltage Regulator Evaluation Boards
Description:
KIT EVAL FOR MAX8517
Manufacturer:
Maxim Integrated
Datasheet:
MAX8517EVKIT+ Datasheet
History Price: Obsolete
In Stock: 5800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8517EVKIT+ vs MAX1982EVKIT
Part No
MAX8517EVKIT+
MAX1982EVKIT
Category
Linear Voltage Regulator Evaluation Boards
Linear Voltage Regulator Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Channels per IC
1 - Single
1 - Single
Voltage - Output
1.2V
1.2V
Current - Output
1A
300mA
Voltage - Input
1.43V ~ 3.6V
1.25V ~ 5.5V
Regulator Type
Positive Adjustable
Positive Fixed
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8517
MAX1982