☰
MAX8525EVKIT
MAX8525EVKIT
Obsolete
Description:  EVAL KIT FOR MAX8525
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 31080
MAX8525EVKIT vs MAX15049EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
-
-
Current - Output
-
1.2V, 1.8V, 3.3V
Voltage - Input
-
6A, 3A, 3A
Regulator Topology
Buck
5V ~ 16V
Frequency - Switching
210kHz
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8523, MAX8525
Board(s)
Power - Output
-
MAX15049