Main Purpose
Special Purpose DC/DC, DDR Memory Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Non-Isolated
6, Non-Isolated
Voltage - Output
1.25V, 1.25V, 2.5V
-
Current - Output
20A, 8A, 15mA
2.5V, 3.3V, 9.7V, 10V, 25V, -9V
Voltage - Input
12V
1.5A, 500mA, 500mA, 50mA, 50mA, 25mA
Regulator Topology
Buck
10.5V ~ 24V
Frequency - Switching
400kHz
Boost, Buck, Inverting
Board Type
Fully Populated
250kHz or 500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8537
Board(s)
Power - Output
60 W
MAX1531