☰
MAX8537EVKIT
MAX8537EVKIT
Obsolete
Description:  EVAL KIT FOR MAX8537
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 5360
MAX8537EVKIT vs MAX1709EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, DDR Memory Supply
DC/DC, Step Up
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
1.25V, 1.25V, 2.5V
3.3V or 5V
Current - Output
20A, 8A, 15mA
4A
Voltage - Input
12V
-
Regulator Topology
Buck
Boost
Frequency - Switching
400kHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8537
MAX1709
Power - Output
60 W
-