☰
MAX8537EVKIT
MAX8537EVKIT
Obsolete
Description:  EVAL KIT FOR MAX8537
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 42720
MAX8537EVKIT vs MAX17113EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, DDR Memory Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Non-Isolated
4, Non-Isolated
Voltage - Output
1.25V, 1.25V, 2.5V
3.3V, 16V, 35V, -6V
Current - Output
20A, 8A, 15mA
2A, 1.5A, 100mA, 100mA
Voltage - Input
12V
10.8V ~ 13.2V
Regulator Topology
Buck
Boost, Buck, Inverting
Frequency - Switching
400kHz
450kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8537
MAX17113
Power - Output
60 W
-