☰
MAX8537EVKIT
MAX8537EVKIT
Obsolete
Description:  EVAL KIT FOR MAX8537
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 41760
MAX8537EVKIT vs MAX17117EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, DDR Memory Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Non-Isolated
4, Non-Isolated
Voltage - Output
1.25V, 1.25V, 2.5V
4.25V, 8.5V, 23V, -6V
Current - Output
20A, 8A, 15mA
250mA, 200mA, 20mA, 10mA
Voltage - Input
12V
2.3V ~ 5.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
400kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8537
MAX17117
Power - Output
60 W
-