☰
MAX8537EVKIT
MAX8537EVKIT
Obsolete
Description:  EVAL KIT FOR MAX8537
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 5840
MAX8537EVKIT vs MAX5066EVKIT
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, DDR Memory Supply
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
2, Non-Isolated
Voltage - Output
1.25V, 1.25V, 2.5V
0.8V, 1.3V
Current - Output
20A, 8A, 15mA
10A, 10A
Voltage - Input
12V
5V ~ 16V
Regulator Topology
Buck
Buck
Frequency - Switching
400kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8537
MAX5066
Power - Output
60 W
-