Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX8537EVKIT
MAX8537EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT FOR MAX8537
Manufacturer:
Maxim Integrated
Datasheet:
MAX8537EVKIT Datasheet
History Price: Obsolete
In Stock: 42720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8537EVKIT vs MAX8654EVKIT+
Part No
MAX8537EVKIT
MAX8654EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, DDR Memory Supply
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
1.25V, 1.25V, 2.5V
3.3V
Current - Output
20A, 8A, 15mA
8A
Voltage - Input
12V
4.5V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
400kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8537
MAX8654
Power - Output
60 W
-